Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw2512 1.24 1% 100 R67 Rohs Compliant: No |Vishay CRCW25121R24FKTG | Newark Electronics |
RES THKFLM 2512 0.01 OHM 100% 1.24 R67 SMD | Avnet America |
Where can I find additional details, specifications and documents for a CRCW25121R24FKTG?
Additional datasheets, footprints and schematics for CRCW25121R24FKTG are listed on our Part Details page. You can also find images and similar parts to CRCW25121R24FKTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW25121R24FKTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW25121R24FKTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW25121R24FKTG fall under?
The CRCW25121R24FKTG is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW25121R24FKTG when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW25121R24FKTG you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW25121R24FKTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW25121R24FKTG have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CRCW25121R24FKTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW25121R24FKTG often in real-time on the comparison pages.
What if I can't find stock of CRCW25121R24FKTG?
You can fill out our help required form which you can use to request a quote for CRCW25121R24FKTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.