Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw2512 100 1K02 1% E67 E3 Rohs Compliant: Yes |Vishay CRCW25121K02FKEG | Newark Electronics |
Res Thick Film 2512 1.02K Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRCW25121K02FKEG?
Additional datasheets, footprints and schematics for CRCW25121K02FKEG are listed on our Part Details page. You can also find images and similar parts to CRCW25121K02FKEG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW25121K02FKEG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW25121K02FKEG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW25121K02FKEG fall under?
The CRCW25121K02FKEG is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW25121K02FKEG when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW25121K02FKEG you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW25121K02FKEG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW25121K02FKEG have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CRCW25121K02FKEG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW25121K02FKEG often in real-time on the comparison pages.
What if I can't find stock of CRCW25121K02FKEG?
You can fill out our help required form which you can use to request a quote for CRCW25121K02FKEG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.