Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw2512 100 15R 1% E82 E3 Rohs Compliant: Yes |Vishay CRCW251215R0FKEH | Newark Electronics |
RES THKFLM 2512 15R OHM 1% 100 E82 E3 SMD | Avnet America |
Where can I find additional details, specifications and documents for a CRCW251215R0FKEH?
Additional datasheets, footprints and schematics for CRCW251215R0FKEH are listed on our Part Details page. You can also find images and similar parts to CRCW251215R0FKEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW251215R0FKEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW251215R0FKEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW251215R0FKEH fall under?
The CRCW251215R0FKEH is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW251215R0FKEH when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW251215R0FKEH you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW251215R0FKEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW251215R0FKEH have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CRCW251215R0FKEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW251215R0FKEH often in real-time on the comparison pages.
What if I can't find stock of CRCW251215R0FKEH?
You can fill out our help required form which you can use to request a quote for CRCW251215R0FKEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.