Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
3,005
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
132,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,920
in stock
|
Buy Now | |
element14
from US$0.27
|
2,950
in stock
|
Buy Now | |
Farnell
from US$0.27
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,780
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10 OHM 1.5W 1% | TTI Europe |
Resistor: thick film | Transfer Multisort Elektronik |
Vishay Pulse Proof High Power Thick Film Resistor 10Ohm ± | Distrelec |
RES, 10R, 1%, 1.5W, 2512, THICK FILM | element14 |
Res, 10R, 1%, 1.5W, 2512, Thick Film Rohs Compliant: Yes |Vishay CRCW251210R0FKEGHP | Newark Electronics |
SMD Chip Resistor, 10 Ohm, � 1%, 1.5 W, 2512 [6332 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
CRCW-HP Series 2512 1.5 W 10 Ohm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 10 Ohm, ± 1%, 1.5 W, 2512 [6332 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Where can I find additional details, specifications and documents for a CRCW251210R0FKEGHP?
Additional datasheets, footprints and schematics for CRCW251210R0FKEGHP are listed on our Part Details page. You can also find images and similar parts to CRCW251210R0FKEGHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW251210R0FKEGHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW251210R0FKEGHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW251210R0FKEGHP fall under?
The CRCW251210R0FKEGHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW251210R0FKEGHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW251210R0FKEGHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW251210R0FKEGHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW251210R0FKEGHP have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Distrelec, element14 and Farnell have stock available or on a lead time for CRCW251210R0FKEGHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW251210R0FKEGHP often in real-time on the comparison pages.
What if I can't find stock of CRCW251210R0FKEGHP?
You can fill out our help required form which you can use to request a quote for CRCW251210R0FKEGHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.