Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
TTI Europe
from US$0.15
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
100 OHM 1.5W 1% | TTI Europe |
CRCW Series 2512 1.5 W 100 Ohm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 100 Ohm, � 1%, 1.5 W, 2512 [6332 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Thick Film Resistor, 100 Ohm, 1.5W, 1%, Full Reel | Newark Electronics |
SMD Chip Resistor, 100 Ohm, ± 1%, 1.5 W, 2512 [6332 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Where can I find additional details, specifications and documents for a CRCW2512100RFKEGHP?
Additional datasheets, footprints and schematics for CRCW2512100RFKEGHP are listed on our Part Details page. You can also find images and similar parts to CRCW2512100RFKEGHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW2512100RFKEGHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW2512100RFKEGHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW2512100RFKEGHP fall under?
The CRCW2512100RFKEGHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW2512100RFKEGHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW2512100RFKEGHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW2512100RFKEGHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW2512100RFKEGHP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for CRCW2512100RFKEGHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW2512100RFKEGHP often in real-time on the comparison pages.
What if I can't find stock of CRCW2512100RFKEGHP?
You can fill out our help required form which you can use to request a quote for CRCW2512100RFKEGHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.