Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw2010 100 28K 1% E02 E3 Rohs Compliant: Yes |Vishay CRCW201028K0FKEF | Newark Electronics |
RES THKFLM 2010 28K OHM 1% 100 E02 E3 SMD | Avnet America |
Where can I find additional details, specifications and documents for a CRCW201028K0FKEF?
Additional datasheets, footprints and schematics for CRCW201028K0FKEF are listed on our Part Details page. You can also find images and similar parts to CRCW201028K0FKEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW201028K0FKEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW201028K0FKEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW201028K0FKEF fall under?
The CRCW201028K0FKEF is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW201028K0FKEF when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW201028K0FKEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW201028K0FKEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW201028K0FKEF have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CRCW201028K0FKEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW201028K0FKEF often in real-time on the comparison pages.
What if I can't find stock of CRCW201028K0FKEF?
You can fill out our help required form which you can use to request a quote for CRCW201028K0FKEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.