Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw1218 1.5 1% 100 Rt9 Rohs Compliant: No |Vishay CRCW12181R50FKTK | Newark Electronics |
Res Thick Film 1218 1.5 Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRCW12181R50FKTK?
Additional datasheets, footprints and schematics for CRCW12181R50FKTK are listed on our Part Details page. You can also find images and similar parts to CRCW12181R50FKTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12181R50FKTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12181R50FKTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12181R50FKTK fall under?
The CRCW12181R50FKTK is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW12181R50FKTK when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12181R50FKTK you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12181R50FKTK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12181R50FKTK have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CRCW12181R50FKTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12181R50FKTK often in real-time on the comparison pages.
What if I can't find stock of CRCW12181R50FKTK?
You can fill out our help required form which you can use to request a quote for CRCW12181R50FKTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.