Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
18,220
in stock
|
Buy Now | |
element14
from US$0.09
|
18,220
in stock
|
Buy Now | |
Farnell
from US$0.08
|
18,220
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Ohm, 250 Mw, 5%, 200 V Rohs Compliant: Yes |Vishay CRCW12065R60JNEAIF | Newark Electronics |
RES, 5R6, 5%, 0.25W, 1206, THICK FILM | element14 |
CRCW Pulse proof Resistor 1206 5R6 1% | RS |
SMD Chip Resistor, 5.6 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
PS1206 5,6R 5% 0,25W PULSE/SURGE | Rutronik |
SMD Chip Resistor, 5.6 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
5.6 OHM .25W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW12065R60JNEAIF?
Additional datasheets, footprints and schematics for CRCW12065R60JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW12065R60JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12065R60JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12065R60JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12065R60JNEAIF fall under?
The CRCW12065R60JNEAIF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW12065R60JNEAIF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12065R60JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12065R60JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12065R60JNEAIF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for CRCW12065R60JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12065R60JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW12065R60JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW12065R60JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.