Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0159
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0159
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thick Film 1206 1.27 Ohm 1% 1/4W ±100ppm/°C Molded SMD SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRCW12061R27FKTA?
Additional datasheets, footprints and schematics for CRCW12061R27FKTA are listed on our Part Details page. You can also find images and similar parts to CRCW12061R27FKTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12061R27FKTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12061R27FKTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12061R27FKTA fall under?
The CRCW12061R27FKTA is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW12061R27FKTA when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12061R27FKTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12061R27FKTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12061R27FKTA have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CRCW12061R27FKTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12061R27FKTA often in real-time on the comparison pages.
What if I can't find stock of CRCW12061R27FKTA?
You can fill out our help required form which you can use to request a quote for CRCW12061R27FKTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.