Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
D25/Crcw1206 100 17R4 1% Et5 E3 Rohs Compliant: Yes |Vishay CRCW120617R4FKEB | Newark Electronics |
RES THKFLM D25/1206 17R4 OHM 1% 100 ET5 E3 SMD | Avnet America |
Where can I find additional details, specifications and documents for a CRCW120617R4FKEB?
Additional datasheets, footprints and schematics for CRCW120617R4FKEB are listed on our Part Details page. You can also find images and similar parts to CRCW120617R4FKEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120617R4FKEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120617R4FKEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120617R4FKEB fall under?
The CRCW120617R4FKEB is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW120617R4FKEB when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120617R4FKEB you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120617R4FKEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120617R4FKEB have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CRCW120617R4FKEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120617R4FKEB often in real-time on the comparison pages.
What if I can't find stock of CRCW120617R4FKEB?
You can fill out our help required form which you can use to request a quote for CRCW120617R4FKEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.