Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 250 Mw, 5%, 200 V Rohs Compliant: Yes |Vishay CRCW120615K0JNEAIF | Newark Electronics |
RES, 15K, 5%, 0.25W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 15 kOhm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
SMD Chip Resistor, 15 kOhm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW120615K0JNEAIF?
Additional datasheets, footprints and schematics for CRCW120615K0JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW120615K0JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120615K0JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120615K0JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120615K0JNEAIF fall under?
The CRCW120615K0JNEAIF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW120615K0JNEAIF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120615K0JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120615K0JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120615K0JNEAIF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW120615K0JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120615K0JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW120615K0JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW120615K0JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.