Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
15,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0212
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
84,953
in stock
|
Buy Now | |
element14
from US$0.0294
|
84,953
in stock
|
Buy Now | |
Farnell
from US$0.0234
|
84,953
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0189
|
20,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thick Film 0805 330 Ohm 1% 0.5W(1/2W) 100ppm/C Pad SMD Automotive | Future Electronics |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 500 Mw, 1%, 150 V Rohs Compliant: Yes |Vishay CRCW0805330RFKEAHP | Newark Electronics |
RES, 330R, 1%, 0.5W, 0805, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 330Ohm ± | Distrelec |
330 OHM .5W 1% | TTI Europe |
CRCW Power Resistor 0805 0.5W 330R 1% | RS |
SMD Chip Resistor, 330 Ohm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
SMD Chip Resistor, 330 Ohm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW0805330RFKEAHP?
Additional datasheets, footprints and schematics for CRCW0805330RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0805330RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805330RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805330RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805330RFKEAHP fall under?
The CRCW0805330RFKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805330RFKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805330RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805330RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0805330RFKEAHP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CRCW0805330RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805330RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0805330RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0805330RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.