Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0042
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
13,350
in stock
|
Buy Now | |
Future Electronics
from US$0.0042
|
70,000
in stock
|
Buy Now | |
element14
from US$0.0088
|
38,988
in stock
|
Buy Now | |
Farnell
from US$0.0085
|
36,478
in stock
|
Buy Now | |
Newark Electronics
from US$0.0090
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.0043
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0126
|
4,446
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
D12/CRCW0805 100 24K 1% ET1 e3 | Future Electronics |
RES, 24K, 1%, 0.125W, 0805, THICK FILM | element14 |
D12/Crcw0805 100 24K 1% Et1 E3 |Vishay CRCW080524K0FKEA | Newark Electronics |
SMD Chip Resistor, 24 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
CRCW0805 Resistor T/R 0.125W,1%,24K | RS |
Resistor | RS Americas |
Vishay SMD Resistor 125mW, 24kOhm, 1%, 0805 | Distrelec |
SMD Chip Resistor, 24 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW080524K0FKEA?
Additional datasheets, footprints and schematics for CRCW080524K0FKEA are listed on our Part Details page. You can also find images and similar parts to CRCW080524K0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080524K0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080524K0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080524K0FKEA fall under?
The CRCW080524K0FKEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW080524K0FKEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080524K0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080524K0FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080524K0FKEA have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CRCW080524K0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080524K0FKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW080524K0FKEA?
You can fill out our help required form which you can use to request a quote for CRCW080524K0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.