Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
9,900
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
22,894
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
15,000
in stock
|
Buy Now | |
element14
from US$0.08
|
11,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
9,900
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay AEC-Q200 Pulse Proof Thick Film Chip Resistor 10Ohm ± | Distrelec |
Thick Film Resistors - SMD 1/8watt 10Kohms 1% 100ppm | Future Electronics |
RES, 10R, 5%, 0.125W, 0805, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 125 Mw, 5%, 150 V Rohs Compliant: Yes |Vishay CRCW080510R0JNEAIF | Newark Electronics |
SMD Chip Resistor, 10 Ohm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
10 OHM .5W 5% | TTI Europe |
SMD Chip Resistor, 10 Ohm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW080510R0JNEAIF?
Additional datasheets, footprints and schematics for CRCW080510R0JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW080510R0JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080510R0JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080510R0JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080510R0JNEAIF fall under?
The CRCW080510R0JNEAIF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW080510R0JNEAIF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080510R0JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080510R0JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080510R0JNEAIF have stock available?
Authorised distributors including Distrelec, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for CRCW080510R0JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080510R0JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW080510R0JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW080510R0JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.