Status: | Unknown |
---|---|
Series: | CRCW...C e3 |
RoHS: | Compliant |
Prices starting from US$0.0028
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0072
|
64,127
in stock
|
Buy Now |
![]() |
element14
from US$0.0077
|
64,127
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0034
|
50,000
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.0045
|
35,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0110
|
29,501
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0034
|
5,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0028
|
75
in stock
|
Buy Now |
Buy Now |
High volume product suitable for commercial applications |
Stability (ÃŽâ€R/R ≤ 1 % for 1000 h at 70 °C) |
Lead (Pb)-free solder contacts on Ni barrier layer |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 10R, 1%, 0.125W, 0805, THICK FILM | element14 |
10 OHM 1% | TTI Americas |
Res, 10R, 1%, 0.125W, 0805, Thick Film | Newark Electronics |
CRCW Series 0805 10 Ohm 0.125 W ±1 % ±100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 10 ohm, ? 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a CRCW080510R0FKEAC?
Additional datasheets, footprints and schematics for CRCW080510R0FKEAC are listed on our Part Details page. You can also find images and similar parts to CRCW080510R0FKEAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080510R0FKEAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080510R0FKEAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080510R0FKEAC fall under?
The CRCW080510R0FKEAC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW080510R0FKEAC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080510R0FKEAC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080510R0FKEAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW080510R0FKEAC have stock available?
Authorised distributors including element14, Farnell, TTI Americas, TTI Asia and Newark Electronics have stock available or on a lead time for CRCW080510R0FKEAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080510R0FKEAC often in real-time on the comparison pages.
What if I can't find stock of CRCW080510R0FKEAC?
You can fill out our help required form which you can use to request a quote for CRCW080510R0FKEAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.