Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0181
|
23,907
in stock
|
Buy Now | |
element14
from US$0.0191
|
23,907
in stock
|
Buy Now | |
TTI Europe
from US$0.0150
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.0246
|
-
|
Buy Now | |
Newark Electronics
from US$0.0180
|
-
|
Buy Now | |
Avnet America
from US$0.0128
|
-
|
Buy Now | |
Avnet Asia
from US$0.0219
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 56R, 1%, 0.33W, 0603, THICK FILM | element14 |
56 OHM .33W 1% | TTI Europe |
0603 56 Ohms 1% High Power Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 56 Ohm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
HP0603 56R 1% 0,33W HIGHPOWER | Rutronik |
Res, 56R, 1%, 0.3333W, Thick Film, 0603 | Newark Electronics |
SMD Chip Resistor, 56 Ohm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Where can I find additional details, specifications and documents for a CRCW060356R0FKEAHP?
Additional datasheets, footprints and schematics for CRCW060356R0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW060356R0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060356R0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060356R0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060356R0FKEAHP fall under?
The CRCW060356R0FKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW060356R0FKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060356R0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060356R0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060356R0FKEAHP have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Future Electronics and Avnet Abacus have stock available or on a lead time for CRCW060356R0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060356R0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW060356R0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW060356R0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.