Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor,metal Glaze,51.1Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant: No |Vishay CRCW060351R1FKTB | Newark Electronics |
Where can I find additional details, specifications and documents for a CRCW060351R1FKTB?
Additional datasheets, footprints and schematics for CRCW060351R1FKTB are listed on our Part Details page. You can also find images and similar parts to CRCW060351R1FKTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060351R1FKTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060351R1FKTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060351R1FKTB fall under?
The CRCW060351R1FKTB is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW060351R1FKTB when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060351R1FKTB you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060351R1FKTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060351R1FKTB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CRCW060351R1FKTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060351R1FKTB often in real-time on the comparison pages.
What if I can't find stock of CRCW060351R1FKTB?
You can fill out our help required form which you can use to request a quote for CRCW060351R1FKTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.