Status: | Unknown |
---|---|
Series: | CRCW...C e3 |
RoHS: | Compliant |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0060
|
No stock
|
Buy Now | |
element14
from US$0.0051
|
93,560
in stock
|
Buy Now | |
Farnell
from US$0.0043
|
93,560
in stock
|
Buy Now | |
Future Electronics
from US$0.0033
|
85,000
in stock
|
Buy Now | |
Avnet America
from US$0.0018
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0019
|
42,666
in stock
|
Buy Now |
High volume product suitable for commercial applications |
Stability (ÃŽâ€R/R ≤ 1 % for 1000 h at 70 °C) |
Lead (Pb)-free solder contacts on Ni barrier layer |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 4K7, 1%, 0.1W, 0603, THICK FILM | element14 |
CRCW Series 0603 4.7 kOhm ▒1% 0.1 W ▒100 ppm/K Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 4.7 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Res, 4K7, 1%, 0.1W, 0603, Thick Film | Newark Electronics |
Where can I find additional details, specifications and documents for a CRCW06034K70FKEAC?
Additional datasheets, footprints and schematics for CRCW06034K70FKEAC are listed on our Part Details page. You can also find images and similar parts to CRCW06034K70FKEAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06034K70FKEAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06034K70FKEAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06034K70FKEAC fall under?
The CRCW06034K70FKEAC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW06034K70FKEAC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06034K70FKEAC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06034K70FKEAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW06034K70FKEAC have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for CRCW06034K70FKEAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06034K70FKEAC often in real-time on the comparison pages.
What if I can't find stock of CRCW06034K70FKEAC?
You can fill out our help required form which you can use to request a quote for CRCW06034K70FKEAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.