Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0124
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0125
|
8,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
30,185
in stock
|
Buy Now | |
element14
from US$0.0191
|
30,185
in stock
|
Buy Now | |
Farnell
from US$0.0180
|
30,185
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0139
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0124
|
9,730
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
380
in stock
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
TTI Europe
from US$0.0126
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Smd Chip Resistor, 2.7 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant: Yes |Vishay CRCW06032K70FKEAHP | Newark Electronics |
RES, 2K7, 1%, 0.33W, 0603, THICK FILM | element14 |
CRCW Series 0603 2.7 kOhm 0.33 W â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 2.7 kOhm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
CRCW Power Resistor 0603 0.25W 2K7 1% | RS |
Vishay Pulse Proof High Power Thick Film Resistor 2.7kOhm ± | Distrelec |
Resistor | RS Americas |
2.7K OHM .33W 1% | TTI Europe |
SMD Chip Resistor, 2.7 kOhm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06032K70FKEAHP?
Additional datasheets, footprints and schematics for CRCW06032K70FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06032K70FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06032K70FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06032K70FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06032K70FKEAHP fall under?
The CRCW06032K70FKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW06032K70FKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06032K70FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06032K70FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06032K70FKEAHP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW06032K70FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06032K70FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06032K70FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW06032K70FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.