Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0139
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0180
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
26,857
in stock
|
Buy Now | |
Avnet America
from US$0.0139
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0142
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay Pulse Proof High Power Thick Film Resistor 18kOhm ± | Distrelec |
SMD Chip Resistor, 18 kOhm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Res, 18K, 1%, 0.33W, 0603, Thick Film | Newark Electronics |
CRCW-HP Series 0603 0.33 W 18 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 18K, 1%, 0.33W, 0603, THICK FILM | element14 |
18K OHM .33W 1% | TTI Europe |
SMD Chip Resistor, 18 kOhm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW060318K0FKEAHP?
Additional datasheets, footprints and schematics for CRCW060318K0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW060318K0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060318K0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060318K0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060318K0FKEAHP fall under?
The CRCW060318K0FKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW060318K0FKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060318K0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060318K0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060318K0FKEAHP have stock available?
Authorised distributors including Distrelec, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CRCW060318K0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060318K0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW060318K0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW060318K0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.