Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
D11/Crcw0603 100 17K8 1% Et6 E3 Rohs Compliant: Yes |Vishay CRCW060317K8FKEC | Newark Electronics |
SMD Chip Resistor, 17.8 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 17.8 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW060317K8FKEC?
Additional datasheets, footprints and schematics for CRCW060317K8FKEC are listed on our Part Details page. You can also find images and similar parts to CRCW060317K8FKEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060317K8FKEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060317K8FKEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060317K8FKEC fall under?
The CRCW060317K8FKEC is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW060317K8FKEC when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060317K8FKEC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060317K8FKEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060317K8FKEC have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW060317K8FKEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060317K8FKEC often in real-time on the comparison pages.
What if I can't find stock of CRCW060317K8FKEC?
You can fill out our help required form which you can use to request a quote for CRCW060317K8FKEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.