Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0085
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0115
|
9,985
in stock
|
Buy Now | |
TTI Europe
from US$0.0110
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0117
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
9,985
in stock
|
Buy Now | |
element14
from US$0.0117
|
9,985
in stock
|
Buy Now | |
Avnet America
from US$0.0085
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
68K OHM .2W 1% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 68 Kohm, 200 Mw, 1%, 50 V Rohs Compliant: Yes |Vishay CRCW040268K0FKEDHP | Newark Electronics |
RES, 68K, 1%, 0.2W, 0402, THICK FILM | element14 |
SMD Chip Resistor, 68 kOhm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
SMD Chip Resistor, 68 kOhm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW040268K0FKEDHP?
Additional datasheets, footprints and schematics for CRCW040268K0FKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW040268K0FKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW040268K0FKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW040268K0FKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW040268K0FKEDHP fall under?
The CRCW040268K0FKEDHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW040268K0FKEDHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW040268K0FKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW040268K0FKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW040268K0FKEDHP have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW040268K0FKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW040268K0FKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW040268K0FKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW040268K0FKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.