Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw0402 4.32 1% 100 Rt7 Rohs Compliant: No |Vishay CRCW04024R32FKTD | Newark Electronics |
Res Thick Film 0402 4.32 Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRCW04024R32FKTD?
Additional datasheets, footprints and schematics for CRCW04024R32FKTD are listed on our Part Details page. You can also find images and similar parts to CRCW04024R32FKTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04024R32FKTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04024R32FKTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04024R32FKTD fall under?
The CRCW04024R32FKTD is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW04024R32FKTD when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04024R32FKTD you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04024R32FKTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04024R32FKTD have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CRCW04024R32FKTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04024R32FKTD often in real-time on the comparison pages.
What if I can't find stock of CRCW04024R32FKTD?
You can fill out our help required form which you can use to request a quote for CRCW04024R32FKTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.