Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0026
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0137
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
220,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0028
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
53,190
in stock
|
Buy Now | |
Farnell
from US$0.0072
|
53,190
in stock
|
Buy Now | |
Avnet America
-
|
220,000
in stock
|
Buy Now | |
RS Americas
from US$0.0100
|
-
|
Buy Now | |
TTI Europe
from US$0.0026
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
D10/Crcw0402 100 475K 1% Et7 E3 Rohs Compliant: Yes |Vishay CRCW0402475KFKED | Newark Electronics |
CRCW Series 0402 0.063 W 475 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 475K, 1%, 0.063W, 0402, THICK FILM | element14 |
SMD Chip Resistor, 475 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
CRCW0402 Resistor T/R 0.063W,1%,475K | RS |
Resistor | RS Americas |
475K OHM 1% | TTI Europe |
SMD Chip Resistor, 475 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0402475KFKED?
Additional datasheets, footprints and schematics for CRCW0402475KFKED are listed on our Part Details page. You can also find images and similar parts to CRCW0402475KFKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402475KFKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402475KFKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402475KFKED fall under?
The CRCW0402475KFKED is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402475KFKED when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402475KFKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402475KFKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0402475KFKED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRCW0402475KFKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402475KFKED often in real-time on the comparison pages.
What if I can't find stock of CRCW0402475KFKED?
You can fill out our help required form which you can use to request a quote for CRCW0402475KFKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.