Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0080
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0150
|
No stock
|
Buy Now | |
element14
from US$0.0169
|
101,240
in stock
|
Buy Now | |
TTI Europe
from US$0.0090
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
65,510
in stock
|
Buy Now | |
Farnell
from US$0.0154
|
65,510
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0108
|
-
|
Buy Now | |
Avnet America
from US$0.0085
|
-
|
Buy Now | |
RS Americas
from US$0.0080
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 220R, 1%, 0.2W, 0402, THICK FILM | element14 |
220 OHM .2W 1% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 200 Mw, 1%, 50 V Rohs Compliant: Yes |Vishay CRCW0402220RFKEDHP | Newark Electronics |
SMD Chip Resistor, 220 Ohm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
CRCW POWER RESISTOR 0402 0.063W 220R | RS |
220 Ohms 1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 | Future Electronics |
SMD Chip Resistor, 220 Ohm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW0402220RFKEDHP?
Additional datasheets, footprints and schematics for CRCW0402220RFKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW0402220RFKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402220RFKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402220RFKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402220RFKEDHP fall under?
The CRCW0402220RFKEDHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402220RFKEDHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402220RFKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402220RFKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0402220RFKEDHP have stock available?
Authorised distributors including element14, TTI Europe, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for CRCW0402220RFKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402220RFKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0402220RFKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW0402220RFKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.