Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0075
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0180
|
No stock
|
Buy Now | |
element14
from US$0.0147
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.0134
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0075
|
7,610
in stock
|
Buy Now | |
Future Electronics
from US$0.0107
|
-
|
Buy Now | |
Avnet America
from US$0.0096
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 1K, 5%, 0.063W, 0402, Thick Film Rohs Compliant: No |Vishay CRCW04021K00JNTD | Newark Electronics |
RES, 1K, 5%, 0.063W, 0402, THICK FILM | element14 |
CRCW Series 0402 1 kOhm ▒5 % 0.063 W ▒200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 1 kOhm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW04021K00JNTD?
Additional datasheets, footprints and schematics for CRCW04021K00JNTD are listed on our Part Details page. You can also find images and similar parts to CRCW04021K00JNTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04021K00JNTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04021K00JNTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04021K00JNTD fall under?
The CRCW04021K00JNTD is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW04021K00JNTD when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04021K00JNTD you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04021K00JNTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04021K00JNTD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for CRCW04021K00JNTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04021K00JNTD often in real-time on the comparison pages.
What if I can't find stock of CRCW04021K00JNTD?
You can fill out our help required form which you can use to request a quote for CRCW04021K00JNTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.