Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0080
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0100
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0117
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.0107
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0085
|
-
|
Buy Now | |
RS Americas
from US$0.0080
|
-
|
Buy Now | |
TTI Europe
from US$0.0106
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 180R, 1%, 0.2W, 0402, Thick Film Rohs Compliant: Yes |Vishay CRCW0402180RFKEDHP | Newark Electronics |
RES, 180R, 1%, 0.2W, 0402, THICK FILM | element14 |
CRCW Power Resistor 0402 0.063W 180R | RS |
SMD Chip Resistor, 180 Ohm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
180 OHM .2W 1% | TTI Europe |
SMD Chip Resistor, 180 Ohm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0402180RFKEDHP?
Additional datasheets, footprints and schematics for CRCW0402180RFKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW0402180RFKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402180RFKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402180RFKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402180RFKEDHP fall under?
The CRCW0402180RFKEDHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402180RFKEDHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402180RFKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402180RFKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0402180RFKEDHP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CRCW0402180RFKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402180RFKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0402180RFKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW0402180RFKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.