Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0084
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
98,800
in stock
|
Buy Now | |
element14
from US$0.0132
|
320,000
in stock
|
Buy Now | |
Farnell
from US$0.0125
|
320,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
247,340
in stock
|
Buy Now | |
Future Electronics
from US$0.0121
|
160,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0104
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
6,150
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0084
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 0R, 0.2W, 0402, THICK FILM | element14 |
Res, 0R, 0.2W, 0402, Thick Film | Newark Electronics |
CRCW Series 0402 0.2 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
CRCW POWER RESISTOR 0402 0.063W 0R | RS |
ZERO OHM JUMPER | TTI Europe |
Vishay Pulse Proof High Power Thick Film Resistor 0Ohm 0402 | Distrelec |
Resistor | RS Americas |
Zero Ohm Resistor, Jumper, 0402 [1005 Metric], Thick Film, 63 mW, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW04020000Z0EDHP?
Additional datasheets, footprints and schematics for CRCW04020000Z0EDHP are listed on our Part Details page. You can also find images and similar parts to CRCW04020000Z0EDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04020000Z0EDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04020000Z0EDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04020000Z0EDHP fall under?
The CRCW04020000Z0EDHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW04020000Z0EDHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04020000Z0EDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04020000Z0EDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04020000Z0EDHP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS have stock available or on a lead time for CRCW04020000Z0EDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04020000Z0EDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW04020000Z0EDHP?
You can fill out our help required form which you can use to request a quote for CRCW04020000Z0EDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.