Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0026
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0060
|
336,837
in stock
|
Buy Now | |
Future Electronics
from US$0.0030
|
1,650,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0088
|
370,000
in stock
|
Buy Now | |
element14
from US$0.0154
|
340,821
in stock
|
Buy Now | |
Farnell
from US$0.0109
|
330,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0135
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0026
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
140,000
in stock
|
Buy Now | |
RS Americas
from US$0.0160
|
-
|
Buy Now | |
Avnet Asia
from US$0.0114
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0201 0.05 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
ZERO OHM JUMPER | TTI Europe |
RES, 0R, 0.05W, 0201, THICK FILM | element14 |
Res, Thick Film, 0R, 0.05W, 0201 | Newark Electronics |
SMD Resistor 0201 0R Taped | Schukat Electronic |
Zero Ohm Resistor, Jumper, 0201 [0603 Metric], Thick Film, 50 mW, Surface Mount | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW02010000Z0ED?
Additional datasheets, footprints and schematics for CRCW02010000Z0ED are listed on our Part Details page. You can also find images and similar parts to CRCW02010000Z0ED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW02010000Z0ED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW02010000Z0ED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW02010000Z0ED fall under?
The CRCW02010000Z0ED is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW02010000Z0ED when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW02010000Z0ED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW02010000Z0ED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW02010000Z0ED have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for CRCW02010000Z0ED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW02010000Z0ED often in real-time on the comparison pages.
What if I can't find stock of CRCW02010000Z0ED?
You can fill out our help required form which you can use to request a quote for CRCW02010000Z0ED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.