Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | - |
---|---|
Current Rating | - |
Jaw Opening Max | - |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
CLIP, CROCODILE | element14 |
Crocodile Clip Set, Black/Red, 2Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a CRC01?
Additional datasheets, footprints and schematics for CRC01 are listed on our Part Details page. You can also find images and similar parts to CRC01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRC01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRC01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRC01 fall under?
The CRC01 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to CRC01 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRC01 you can contact the distributor directly for product support, shipping queries etc.
Is the CRC01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRC01 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CRC01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRC01 often in real-time on the comparison pages.
What if I can't find stock of CRC01?
You can fill out our help required form which you can use to request a quote for CRC01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.