Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.0037
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0313
|
60,500
in stock
|
Buy Now | |
element14
from US$0.0059
|
50,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0037
|
50,000
in stock
|
Buy Now | |
Farnell
from US$0.0054
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
24,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.0061
|
22,530
in stock
|
Buy Now | |
Avnet America
-
|
50,000
in stock
|
Buy Now | |
RS Americas
from US$0.0100
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 1206 ^3216 Metric] |
---|---|
Resistance | 10kohm |
Product Range | CR Series |
Voltage Rating | 200V |
Resistor Element Type | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
SMD 1206 thick film resistor 10K 5% | RS |
RES, 10K, 5%, 0.25W, 1206, THICK FILM | element14 |
10K OHM 5% | TTI Europe |
Res, 10K, 5%, 0.25W, 1206, Thick Film Rohs Compliant: Yes |Bourns CR1206-JW-103ELF | Newark Electronics |
Bourns SMD Resistor 250mW, 10kOhm, 5%, 1206 | Distrelec |
SMD Chip Resistor, 10 kOhm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
CR1206 SMD Thick Film Resistor,10K 5% | Bourns CR1206-JW-103ELF | RS Americas |
SMD Chip Resistor, 10 kOhm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR1206-JW-103ELF?
Additional datasheets, footprints and schematics for CR1206-JW-103ELF are listed on our Part Details page. You can also find images and similar parts to CR1206-JW-103ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR1206-JW-103ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1206-JW-103ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR1206-JW-103ELF fall under?
The CR1206-JW-103ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CR1206-JW-103ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR1206-JW-103ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR1206-JW-103ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR1206-JW-103ELF have stock available?
Authorised distributors including RS, element14, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for CR1206-JW-103ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR1206-JW-103ELF often in real-time on the comparison pages.
What if I can't find stock of CR1206-JW-103ELF?
You can fill out our help required form which you can use to request a quote for CR1206-JW-103ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.