Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.0034
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 750ohm |
Product Range | CR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res, 750R, 1%, 1206, Thick Film | Newark Electronics |
RES, 750R, 1%, 1206, THICK FILM | element14 |
SMD Chip Resistor, 750 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
750 OHM 1% | TTI Europe |
SMD Chip Resistor, 750 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR1206-FX-7500ELF?
Additional datasheets, footprints and schematics for CR1206-FX-7500ELF are listed on our Part Details page. You can also find images and similar parts to CR1206-FX-7500ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR1206-FX-7500ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1206-FX-7500ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR1206-FX-7500ELF fall under?
The CR1206-FX-7500ELF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CR1206-FX-7500ELF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR1206-FX-7500ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR1206-FX-7500ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR1206-FX-7500ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CR1206-FX-7500ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR1206-FX-7500ELF often in real-time on the comparison pages.
What if I can't find stock of CR1206-FX-7500ELF?
You can fill out our help required form which you can use to request a quote for CR1206-FX-7500ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.