Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0034
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0080
|
No stock
|
Buy Now | |
element14
from US$0.0081
|
47,642
in stock
|
Buy Now | |
Farnell
from US$0.0201
|
47,642
in stock
|
Buy Now | |
Chip One Stop
from US$0.0068
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0034
|
-
|
Buy Now | |
TTI Europe
from US$0.0057
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Res, 2.21K, 1%, 0.25W, Thick Film, 1206 | Newark Electronics |
RES, 2.21K, 1%, 0.25W, THICK FILM, 1206 | element14 |
SMD Chip Resistor, 2.21 kOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
2.21K OHM 1% | TTI Europe |
SMD Chip Resistor, 2.21 kOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR1206-FX-2211ELF?
Additional datasheets, footprints and schematics for CR1206-FX-2211ELF are listed on our Part Details page. You can also find images and similar parts to CR1206-FX-2211ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR1206-FX-2211ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1206-FX-2211ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR1206-FX-2211ELF fall under?
The CR1206-FX-2211ELF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CR1206-FX-2211ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR1206-FX-2211ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR1206-FX-2211ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR1206-FX-2211ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for CR1206-FX-2211ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR1206-FX-2211ELF often in real-time on the comparison pages.
What if I can't find stock of CR1206-FX-2211ELF?
You can fill out our help required form which you can use to request a quote for CR1206-FX-2211ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.