CR1206-FX-2152ELF Passive Components by Bourns Electronics

RES 1206 21K5 1% 250MW TC100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0068

Distributor Stock
Logo for Newark
Newark
from US$0.0300
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0070
45,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0068
45,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Thick Film Resistors-SMD 21.5K 1% | Rapid Electronics
Res, 21K5, 1%, 0.25W, 1206, Thick Film | Newark Electronics
SMD Chip Resistor, 21.5 kOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR1206-FX-2152ELF?

Additional datasheets, footprints and schematics for CR1206-FX-2152ELF are listed on our Part Details page. You can also find images and similar parts to CR1206-FX-2152ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR1206-FX-2152ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1206-FX-2152ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR1206-FX-2152ELF fall under?

The CR1206-FX-2152ELF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CR1206-FX-2152ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR1206-FX-2152ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CR1206-FX-2152ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR1206-FX-2152ELF have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for CR1206-FX-2152ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR1206-FX-2152ELF often in real-time on the comparison pages.

What if I can't find stock of CR1206-FX-2152ELF?

You can fill out our help required form which you can use to request a quote for CR1206-FX-2152ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay