Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Compliant |
Resistance | 182ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 250mW |
Resistor Case Style | 1206 [3216 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | CR Series |
Temperature Coefficient | ± 100ppm/°C |
RoHS Compliant | Yes |
Resistor,ruthenium Oxide,182Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant: Yes |Bourns CR1206-FX-1820ELF | Newark Electronics |
SMD Chip Resistor, 182 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 182 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR1206-FX-1820ELF.?
Additional datasheets, footprints and schematics for CR1206-FX-1820ELF. are listed on our Part Details page. You can also find images and similar parts to CR1206-FX-1820ELF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR1206-FX-1820ELF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1206-FX-1820ELF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR1206-FX-1820ELF. fall under?
The CR1206-FX-1820ELF. is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CR1206-FX-1820ELF. when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR1206-FX-1820ELF. you can contact the distributor directly for product support, shipping queries etc.
Is the CR1206-FX-1820ELF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR1206-FX-1820ELF. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CR1206-FX-1820ELF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR1206-FX-1820ELF. often in real-time on the comparison pages.
What if I can't find stock of CR1206-FX-1820ELF.?
You can fill out our help required form which you can use to request a quote for CR1206-FX-1820ELF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.