CR0805-JW-225ELF Passive Components by Bourns Electronics

RES 0805 2M2 5% 125MW TC200

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0034

Distributor Stock
Logo for Newark
Newark
from US$0.0190
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0034
25,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0036
25,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Thick Film Resistors-SMD 2.2M 5% | Rapid Electronics
Res, 2M2, 5%, 0.125W, 0805, Thick Film | Newark Electronics
SMD Chip Resistor, 2.2 MOhm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR0805-JW-225ELF?

Additional datasheets, footprints and schematics for CR0805-JW-225ELF are listed on our Part Details page. You can also find images and similar parts to CR0805-JW-225ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR0805-JW-225ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0805-JW-225ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR0805-JW-225ELF fall under?

The CR0805-JW-225ELF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CR0805-JW-225ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR0805-JW-225ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CR0805-JW-225ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR0805-JW-225ELF have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for CR0805-JW-225ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR0805-JW-225ELF often in real-time on the comparison pages.

What if I can't find stock of CR0805-JW-225ELF?

You can fill out our help required form which you can use to request a quote for CR0805-JW-225ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay