Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0037
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
25,000
in stock
|
Buy Now | |
element14
from US$0.0044
|
25,000
in stock
|
Buy Now | |
Farnell
from US$0.0035
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.0018
|
-
|
Buy Now | |
TTI Europe
from US$0.0031
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 120ohm |
Product Range | CR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res, 120R, 5%, 0.125W, 0805, Thick Film Rohs Compliant: Yes |Bourns CR0805-JW-121ELF | Newark Electronics |
RES, 120R, 5%, 0.125W, 0805, THICK FILM | element14 |
Thick Film Resistor 120R 0.125W 5% 0805 | RS |
SMD Chip Resistor, 120 Ohm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
120 OHM 5% | TTI Europe |
SMD Chip Resistor, 120 Ohm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0805-JW-121ELF?
Additional datasheets, footprints and schematics for CR0805-JW-121ELF are listed on our Part Details page. You can also find images and similar parts to CR0805-JW-121ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0805-JW-121ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0805-JW-121ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0805-JW-121ELF fall under?
The CR0805-JW-121ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CR0805-JW-121ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0805-JW-121ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0805-JW-121ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0805-JW-121ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CR0805-JW-121ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0805-JW-121ELF often in real-time on the comparison pages.
What if I can't find stock of CR0805-JW-121ELF?
You can fill out our help required form which you can use to request a quote for CR0805-JW-121ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.