CR0805-FX-4703ELF Passive Components by Bourns Electronics

Resistor,Ruthenium Oxide,470KOhms,100WV,1+/-% Tol,-100,100ppm-TC,0805-Case

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0033

Distributor Stock
Logo for Distrelec
Distrelec
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0033
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0080
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

SMD Chip Resistor, 470 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America
Res, 470K, 1%, 0.125W, Thick Film, 0805 | Newark Electronics
Bourns SMD Resistor 125mW, 470kOhm, 1%, 0805 | Distrelec
SMD Chip Resistor, 470 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR0805-FX-4703ELF?

Additional datasheets, footprints and schematics for CR0805-FX-4703ELF are listed on our Part Details page. You can also find images and similar parts to CR0805-FX-4703ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR0805-FX-4703ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0805-FX-4703ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR0805-FX-4703ELF fall under?

The CR0805-FX-4703ELF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CR0805-FX-4703ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR0805-FX-4703ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CR0805-FX-4703ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR0805-FX-4703ELF have stock available?

Authorised distributors including Avnet America, Newark Electronics, Distrelec and Avnet Abacus have stock available or on a lead time for CR0805-FX-4703ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR0805-FX-4703ELF often in real-time on the comparison pages.

What if I can't find stock of CR0805-FX-4703ELF?

You can fill out our help required form which you can use to request a quote for CR0805-FX-4703ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay