Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0021
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0038
|
25,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.0038
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0021
|
-
|
Buy Now | |
TTI Europe
from US$0.0039
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
SMD 0805 thick film resistor 180R 1% | RS |
Res, 180R, 1%, 0.125W, 0805, Thick Film Rohs Compliant: Yes |Bourns CR0805-FX-1800ELF | Newark Electronics |
RES, 180R, 1%, 0.125W, 0805, THICK FILM | element14 |
SMD Chip Resistor, 180 Ohm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
180 OHM 1% | TTI Europe |
SMD Chip Resistor, 180 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0805-FX-1800ELF?
Additional datasheets, footprints and schematics for CR0805-FX-1800ELF are listed on our Part Details page. You can also find images and similar parts to CR0805-FX-1800ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0805-FX-1800ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0805-FX-1800ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0805-FX-1800ELF fall under?
The CR0805-FX-1800ELF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CR0805-FX-1800ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0805-FX-1800ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0805-FX-1800ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR0805-FX-1800ELF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CR0805-FX-1800ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0805-FX-1800ELF often in real-time on the comparison pages.
What if I can't find stock of CR0805-FX-1800ELF?
You can fill out our help required form which you can use to request a quote for CR0805-FX-1800ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.