Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0013
Distributor | Stock | ||
---|---|---|---|
Distrelec
-
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0020
|
60,000
in stock
|
Buy Now | |
RS
from US$0.0025
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
22,350
in stock
|
Buy Now | |
element14
from US$0.0029
|
22,350
in stock
|
Buy Now | |
Farnell
from US$0.0076
|
22,350
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
51K OHM 1% | TTI Europe |
Res 0603 51k 1% 100mW TC100 | RS |
Res, 51K, 1%, 0.1W, Thick Film, 0603 | Newark Electronics |
RES, 51K, 1%, 0.1W, THICK FILM, 0603 | element14 |
SMD Chip Resistor, 51 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Bourns SMD Resistor 100mW, 51kOhm, 1%, 0603 | Distrelec |
SMD Chip Resistor, 51 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0603-FX-5102ELF?
Additional datasheets, footprints and schematics for CR0603-FX-5102ELF are listed on our Part Details page. You can also find images and similar parts to CR0603-FX-5102ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0603-FX-5102ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0603-FX-5102ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0603-FX-5102ELF fall under?
The CR0603-FX-5102ELF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CR0603-FX-5102ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0603-FX-5102ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0603-FX-5102ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR0603-FX-5102ELF have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CR0603-FX-5102ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0603-FX-5102ELF often in real-time on the comparison pages.
What if I can't find stock of CR0603-FX-5102ELF?
You can fill out our help required form which you can use to request a quote for CR0603-FX-5102ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.