Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.0013
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 25.5kohm |
Product Range | CR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res, 25K5, 1%, 0603, Thick Film | Newark Electronics |
RES, 25K5, 1%, 0603, THICK FILM | element14 |
25.5K OHM 1% | TTI Europe |
SMD Chip Resistor, 25.5 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 25.5 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0603-FX-2552ELF?
Additional datasheets, footprints and schematics for CR0603-FX-2552ELF are listed on our Part Details page. You can also find images and similar parts to CR0603-FX-2552ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0603-FX-2552ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0603-FX-2552ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0603-FX-2552ELF fall under?
The CR0603-FX-2552ELF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CR0603-FX-2552ELF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0603-FX-2552ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0603-FX-2552ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0603-FX-2552ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for CR0603-FX-2552ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0603-FX-2552ELF often in real-time on the comparison pages.
What if I can't find stock of CR0603-FX-2552ELF?
You can fill out our help required form which you can use to request a quote for CR0603-FX-2552ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.