CR0603-FX-1403ELF Passive Components by Bourns Electronics

Resistor,Ruthenium Oxide,140KOhms,50WV,1+/-% Tol,-100,100ppm-TC,0603-Case

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0013

Distributor Stock
Logo for Distrelec
Distrelec
-
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0040
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0013
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0020
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Res, 140K, 1%, 0.1W, 0603, Thick Film | Newark Electronics
SMD Chip Resistor, 140 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America
140K OHM 1% | TTI Europe
Bourns SMD Resistor 100mW, 140kOhm, 1%, 0603 | Distrelec
SMD Chip Resistor, 140 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR0603-FX-1403ELF?

Additional datasheets, footprints and schematics for CR0603-FX-1403ELF are listed on our Part Details page. You can also find images and similar parts to CR0603-FX-1403ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR0603-FX-1403ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0603-FX-1403ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR0603-FX-1403ELF fall under?

The CR0603-FX-1403ELF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CR0603-FX-1403ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR0603-FX-1403ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CR0603-FX-1403ELF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CR0603-FX-1403ELF have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Distrelec and Avnet Abacus have stock available or on a lead time for CR0603-FX-1403ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR0603-FX-1403ELF often in real-time on the comparison pages.

What if I can't find stock of CR0603-FX-1403ELF?

You can fill out our help required form which you can use to request a quote for CR0603-FX-1403ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay