CR0402-FX-7502GAS Passive Components by Bourns Electronics

Res 0402 75K 1% 63mW TC100 /

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Res 0402 75K 1% 63Mw Tc100 / |Bourns CR0402-FX-7502GAS | Newark Electronics
SMD Chip Resistor, 75 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, Anti-Sulfur | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR0402-FX-7502GAS?

Additional datasheets, footprints and schematics for CR0402-FX-7502GAS are listed on our Part Details page. You can also find images and similar parts to CR0402-FX-7502GAS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR0402-FX-7502GAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0402-FX-7502GAS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR0402-FX-7502GAS fall under?

The CR0402-FX-7502GAS is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CR0402-FX-7502GAS when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR0402-FX-7502GAS you can contact the distributor directly for product support, shipping queries etc.

Is the CR0402-FX-7502GAS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR0402-FX-7502GAS have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for CR0402-FX-7502GAS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR0402-FX-7502GAS often in real-time on the comparison pages.

What if I can't find stock of CR0402-FX-7502GAS?

You can fill out our help required form which you can use to request a quote for CR0402-FX-7502GAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay