Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Compliant |
Resistance | 5.1kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 62.5mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | CR Series |
Temperature Coefficient | ± 100ppm/°C |
RoHS Compliant | Yes |
Res, 5K1, 1%, 0.063W, Thick Film, 0402 | Newark Electronics |
RES, 5K1, 1%, 0.063W, 0402, THICK FILM | element14 |
SMD Chip Resistor, 5.1 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 5.1 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0402-FX-5101GLF.?
Additional datasheets, footprints and schematics for CR0402-FX-5101GLF. are listed on our Part Details page. You can also find images and similar parts to CR0402-FX-5101GLF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0402-FX-5101GLF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0402-FX-5101GLF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0402-FX-5101GLF. fall under?
The CR0402-FX-5101GLF. is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CR0402-FX-5101GLF. when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0402-FX-5101GLF. you can contact the distributor directly for product support, shipping queries etc.
Is the CR0402-FX-5101GLF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR0402-FX-5101GLF. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CR0402-FX-5101GLF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0402-FX-5101GLF. often in real-time on the comparison pages.
What if I can't find stock of CR0402-FX-5101GLF.?
You can fill out our help required form which you can use to request a quote for CR0402-FX-5101GLF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.