Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.0006
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0013
|
8,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.0010
|
49,511
in stock
|
Buy Now | |
element14
from US$0.0022
|
49,511
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
19,950
in stock
|
Buy Now | |
RS
from US$0.0013
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0006
|
-
|
Buy Now | |
RS Americas
from US$0.0010
|
-
|
Buy Now | |
TTI Europe
from US$0.0012
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 200ohm |
Product Range | CR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res, 200R, 1%, 0.063W, Thick Film, 0402 | Newark Electronics |
RES, 200R, 1%, 0.063W, THICK FILM, 0402 | element14 |
Bourns SMD Resistor 63mW, 200Ohm, 1%, 0402 | Distrelec |
Res 0402 200R 1% 63mW TC100 | RS |
SMD Chip Resistor, 200 Ohm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Res 0402 200R 1% 63mW | Bourns CR0402-FX-2000GLF | RS Americas |
200 OHM 1% | TTI Europe |
SMD Chip Resistor, 200 Ohm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0402-FX-2000GLF?
Additional datasheets, footprints and schematics for CR0402-FX-2000GLF are listed on our Part Details page. You can also find images and similar parts to CR0402-FX-2000GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0402-FX-2000GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0402-FX-2000GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0402-FX-2000GLF fall under?
The CR0402-FX-2000GLF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CR0402-FX-2000GLF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0402-FX-2000GLF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0402-FX-2000GLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0402-FX-2000GLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for CR0402-FX-2000GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0402-FX-2000GLF often in real-time on the comparison pages.
What if I can't find stock of CR0402-FX-2000GLF?
You can fill out our help required form which you can use to request a quote for CR0402-FX-2000GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.