Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0006
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0030
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0011
|
70,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
34,300
in stock
|
Buy Now | |
Farnell
from US$0.0031
|
34,300
in stock
|
Buy Now | |
Avnet America
from US$0.0006
|
-
|
Buy Now | |
RS Americas
from US$0.0020
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
120 OHM 1% | TTI Europe |
Res, 120R, 1%, 0.063W, Thick Film, 0402 | Newark Electronics |
RES, 120R, 1%, 0.063W, THICK FILM, 0402 | element14 |
SMD Chip Resistor, 120 Ohm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Res 0402 120R 1% 63mW TC100,TR07,Tape & Reel - 7 reel | Bourns CR0402-FX-1200GLF | RS Americas |
SMD Chip Resistor, 120 Ohm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0402-FX-1200GLF?
Additional datasheets, footprints and schematics for CR0402-FX-1200GLF are listed on our Part Details page. You can also find images and similar parts to CR0402-FX-1200GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0402-FX-1200GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0402-FX-1200GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0402-FX-1200GLF fall under?
The CR0402-FX-1200GLF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CR0402-FX-1200GLF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0402-FX-1200GLF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0402-FX-1200GLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR0402-FX-1200GLF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CR0402-FX-1200GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0402-FX-1200GLF often in real-time on the comparison pages.
What if I can't find stock of CR0402-FX-1200GLF?
You can fill out our help required form which you can use to request a quote for CR0402-FX-1200GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.