Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resistance | 240ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 31.25mW |
Resistor Case Style | 01005 [0402 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Voltage Rating | 15V |
RoHS Compliant | Yes |
Res, 240 Ohm, 1%, 15V, 01005, Thick Film | Newark Electronics |
SMD Chip Resistor, 2.4 kOhm, ± 1%, 31 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Resistor, Res 01005 240R 1% 31mW | Bourns CR01005-FW-2400GLF | RS Americas |
Where can I find additional details, specifications and documents for a CR01005-FW-2400GLF?
Additional datasheets, footprints and schematics for CR01005-FW-2400GLF are listed on our Part Details page. You can also find images and similar parts to CR01005-FW-2400GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR01005-FW-2400GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR01005-FW-2400GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR01005-FW-2400GLF fall under?
The CR01005-FW-2400GLF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CR01005-FW-2400GLF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR01005-FW-2400GLF you can contact the distributor directly for product support, shipping queries etc.
Is the CR01005-FW-2400GLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CR01005-FW-2400GLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CR01005-FW-2400GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR01005-FW-2400GLF often in real-time on the comparison pages.
What if I can't find stock of CR01005-FW-2400GLF?
You can fill out our help required form which you can use to request a quote for CR01005-FW-2400GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.