Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.77
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
334
in stock
|
Buy Now | |
element14
from US$4.46
|
334
in stock
|
Buy Now | |
Farnell
from US$6.87
|
334
in stock
|
Buy Now | |
RS Americas
from US$4.94
|
200
in stock
|
Buy Now | |
Distrelec
from US$5.73
|
165
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 25A |
Jaw Opening Max | 14.5mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 58.7mm |
Termination Method | Crimp / Clamp |
Crocodile Clip, 14.5Mm, 25A | Newark Electronics |
Bulgin Heavy Duty Crocodile Clip | RS |
Crocodile Clip | Bulgin CR0028 | RS Americas |
Bulgin Limited Battery clip, Metal, 25A | Distrelec |
Conn Test Clip M ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0028?
Additional datasheets, footprints and schematics for CR0028 are listed on our Part Details page. You can also find images and similar parts to CR0028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0028 fall under?
The CR0028 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to CR0028 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0028 you can contact the distributor directly for product support, shipping queries etc.
Is the CR0028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0028 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CR0028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0028 often in real-time on the comparison pages.
What if I can't find stock of CR0028?
You can fill out our help required form which you can use to request a quote for CR0028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.