Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CQ97443001 |
Wire Size | 24AWG |
---|---|
Impedance | 100Ω |
Product Type | Cable |
Product Classification | Ethernet |
Cable Type | CAT7 |
Operating Temperature Range | -25 – 75°C, -13 – 167°F |
Network Cable, 4Pair, 24Awg/500M Rohs Compliant: Yes |Raychem Te Connectivity CQ97443001 | Newark Electronics |
Cable 8Conductors 24AWG Tin Plated Copper Black 300V | Avnet America |
Ethernet Cables / Networking Cables CAT 7 PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a CQ97443001?
Additional datasheets, footprints and schematics for CQ97443001 are listed on our Part Details page. You can also find images and similar parts to CQ97443001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ97443001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ97443001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ97443001 fall under?
The CQ97443001 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CQ97443001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ97443001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ97443001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ97443001 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for CQ97443001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ97443001 often in real-time on the comparison pages.
What if I can't find stock of CQ97443001?
You can fill out our help required form which you can use to request a quote for CQ97443001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.