Status: | Unknown |
---|---|
Series: | CPX Series |
RoHS: | Unknown |
Prices starting from US$951.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,071.68
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,020.72
|
2
in stock
|
Buy Now | |
element14
from US$1,243.02
|
2
in stock
|
Buy Now | |
Farnell
from US$1,071.68
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,114.00
|
-
|
Buy Now | |
Rapid Electronics
from US$951.36
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 20A |
Power Rating | 420W |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | CPX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
PSU Analogue Prog 60V 20A Max Powerflex | RS |
Power supply: laboratory | Transfer Multisort Elektronik |
POWER SUPPLY, 1CH, 60V, 20A, ADJUSTABLE | element14 |
Power Supply, Bench, Adj, 1O/P, 60V | Newark Electronics |
Aim-TTi CPX400SA Power Supply Single 420W PowerFlex | Rapid Electronics |
Where can I find additional details, specifications and documents for a CPX400SA?
Additional datasheets, footprints and schematics for CPX400SA are listed on our Part Details page. You can also find images and similar parts to CPX400SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPX400SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPX400SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPX400SA fall under?
The CPX400SA is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CPX400SA when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPX400SA you can contact the distributor directly for product support, shipping queries etc.
Is the CPX400SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPX400SA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for CPX400SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPX400SA often in real-time on the comparison pages.
What if I can't find stock of CPX400SA?
You can fill out our help required form which you can use to request a quote for CPX400SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.